Renesas Electronics Corporation Microcontrollers R5S726B0D216FP#V0

Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)
Request a Quote Datasheet
Description
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5S726B0D216FP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S726B0D216FP#V0-ND
Microcontrollers R5S726B0D216FP#V0-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S726B0D216FP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726B0D216FP#V0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B0D216FP#V 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LFQFP Product overview: R5S726B0D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726B0D216FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S726B0D216FP#V0 - 812593-R5S726B0D216FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S726B0D216FP#V0
812593-R5S726B0D216FP#V0
Embedded - Embedded - Microcontrollers - R5S726B0D216FP#V0 812593-R5S726B0D216FP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 812593-R5S726B0D216F P#V0 Packaging: Tray Mounting Style: SMD Core Processor: SH2A-FPU Speed: 216MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 94 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 8x10b Oscillator Type: External Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Renesas Electronics America
Win Source Part Number: 812593-R5S726B0D216FP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: SH2A-FPU
Speed: 216MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 94
Program Memory Type: ROMless
RAM Size: 1.3M x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
IC MCU 32BIT ROMLESS 144LFQFP - 668-R5S726B0D216FP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 144LFQFP
668-R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP 668-R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site
Microcontrollers - R5S726B0D216FP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S726B0D216FP#V0
Microcontrollers R5S726B0D216FP#V0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S726B0D216FP#V0
32-bit Microcontrollers - MCU R5S726B0D216FP#V0
32-bit Microcontrollers - MCU SH726B 1344K RAM 144LQFP Q2 -40TO+85C

32-bit Microcontrollers - MCU SH726B 1344K RAM 144LQFP Q2 -40TO+85C

Buy Now Datasheet
Microcontrollers - R5S726B0D216FP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S726B0D216FP#V0
Microcontrollers R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5S726B0D216FP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S726B0D216FP#V0
Embedded - Microcontrollers R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S726B0D216FP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S726B0D216FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S726B0D216FP#V0
IC MCU 32BIT ROMLESS 144LFQFP

IC MCU 32BIT ROMLESS 144LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5S726B0D216FP#V0-ND 685-R5S726B0D216FP#V0 812593-R5S726B0D216FP#V0 668-R5S726B0D216FP#V0 R5S726B0D216FP#V0 R5S726B0D216FP#V0 R5S726B0D216FP#V0 R5S726B0D216FP#V0 R5S726B0D216FP#V0
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S726B0D216FP#V0 IC MCU 32BIT ROMLESS 144LFQFP Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 8x10b
RAM 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROM ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers