Renesas Electronics Corporation Microcontrollers R5F61652N50FPV

Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)
Request a Quote Datasheet
Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F61652N50FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F61652N50FPV-ND
Microcontrollers R5F61652N50FPV-ND
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F61652N50FPV - 931448-R5F61652N50FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F61652N50FPV
931448-R5F61652N50FPV
Embedded - Embedded - Microcontrollers - R5F61652N50FPV 931448-R5F61652N50FPV
Manufacturer: Renesas Electronics America Win Source Part Number: 931448-R5F61652N50FP V Series: H8® H8SX/1600 Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8SX series Microcontroller IC 32-Bit 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14) Core Processor: H8SX Speed: 50MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Family Name: R5F61652 Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931448-R5F61652N50FPV
Series: H8® H8SX/1600
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8SX series Microcontroller IC 32-Bit 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)
Core Processor: H8SX
Speed: 50MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Family Name: R5F61652
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F61652N50FPV
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F61652N50FPV
IC MCU 32BIT 384KB FLASH 120LQFP Product overview: R5F61652N50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61652N50FPV can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLASH 120LQFP Product overview: R5F61652N50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F61652N50FPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 384KB FLASH 120LQFP - 668-R5F61652N50FPV - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 384KB FLASH 120LQFP
668-R5F61652N50FPV
IC MCU 32BIT 384KB FLASH 120LQFP 668-R5F61652N50FPV
IC MCU 32BIT 384KB FLASH 120LQFP

IC MCU 32BIT 384KB FLASH 120LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F61652N50FPV
32-bit Microcontrollers - MCU R5F61652N50FPV
32-bit Microcontrollers - MCU MCU 3V 384K PB-Free 120-LQFP

32-bit Microcontrollers - MCU MCU 3V 384K PB-Free 120-LQFP

Buy Now Datasheet
Microcontrollers - R5F61652N50FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F61652N50FPV
Microcontrollers R5F61652N50FPV
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 120-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F61652N50FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F61652N50FPV
Embedded - Microcontrollers R5F61652N50FPV
IC MCU 32BIT 384KB FLASH 120LQFP

IC MCU 32BIT 384KB FLASH 120LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F61652N50FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F61652N50FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F61652N50FPV
IC MCU 32BIT 384KB FLASH 120LQFP

IC MCU 32BIT 384KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F61652N50FPV-ND 931448-R5F61652N50FPV 685-R5F61652N50FPV 668-R5F61652N50FPV R5F61652N50FPV R5F61652N50FPV R5F61652N50FPV R5F61652N50FPV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F61652N50FPV 32-bit 32BIT 384KB Embedded Microcontroller MCU IC MCU 32BIT 384KB FLASH 120LQFP 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 8 Bit; Other; A/D 8x10b; D/A 2x8b
RAM 40 KB 384 KB 40 KB 40 KB 40 KB 40 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers