Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R4F2113NFT R4F2113NFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062342-R4F2113NFT Packaging: Tray Core Processor: H8S/2000 Number of I/O: 114 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: R4F2113NFT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Introduction Date: February 12, 2013 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 062342-R4F2113NFT Packaging: Tray Core Processor: H8S/2000 Number of I/O: 114 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: R4F2113NFT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Introduction Date: February 12, 2013 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R4F2113NFT - 062342-R4F2113NFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F2113NFT
062342-R4F2113NFT
Embedded - Embedded - Microcontrollers - R4F2113NFT 062342-R4F2113NFT
Manufacturer: Renesas Electronics America Win Source Part Number: 062342-R4F2113NFT Packaging: Tray Core Processor: H8S/2000 Number of I/O: 114 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: R4F2113NFT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 144-TQFP (16x16) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Introduction Date: February 12, 2013 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 062342-R4F2113NFT
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 114
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: R4F2113NFT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 144-TQFP (16x16)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Introduction Date: February 12, 2013
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R4F2113NFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R4F2113NFT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R4F2113NFT
16-Bit Single-Chip Microcomputer / IC MCU 16BIT 128KB FLASH 144TQFP Product overview: R4F2113NFT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NFT can be used for catalog matching and distributor lookup.

16-Bit Single-Chip Microcomputer / IC MCU 16BIT 128KB FLASH 144TQFP Product overview: R4F2113NFT from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NFT can be used for catalog matching and distributor lookup.

Supplier's Site
16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144 - 668-R4F2113NFT - Utmel Electronic Limited
Hong Kong, China
16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144
668-R4F2113NFT
16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144 668-R4F2113NFT
16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144

16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 062342-R4F2113NFT 685-R4F2113NFT 668-R4F2113NFT
Product Name Embedded - Embedded - Microcontrollers - R4F2113NFT 16-bit 16BIT 128KB Embedded Microcontroller MCU 16-BIT, FLASH, 20MHz, MICROCONTROLLER, PQFP144, 16 X 16 MM, 0.40 MM PITCH, LEAD FREE, PLASTIC, TQFP-144
Data Bus 16 Bit 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 128 KB 12 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C165L25FHABFQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details