STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L152R6H6 STM32L152R6H6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708539-STM32L152R6H6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152R6 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: June 17, 2011 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708539-STM32L152R6H6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152R6 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: June 17, 2011 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L152R6H6 - 708539-STM32L152R6H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L152R6H6
708539-STM32L152R6H6
Embedded - Embedded - Microcontrollers - STM32L152R6H6 708539-STM32L152R6H6
Manufacturer: STMicroelectronics Win Source Part Number: 708539-STM32L152R6H6 Series: TPS series Series: STM32 L1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 32MHz Package: 64-TFBGA Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32L152R6 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-BGA (5x5) Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU; Introduction Date: June 17, 2011 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708539-STM32L152R6H6
Series: TPS series
Series: STM32 L1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 32MHz
Package: 64-TFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32L152R6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-BGA (5x5)
Alternative Parts (Cross-Reference): ATSAMD20J18A-CU; ATSAMD21J18A-CUT; ATSAMD20J17A-CU;
Introduction Date: June 17, 2011
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32L152R6H6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L152R6H6-ND
Microcontrollers STM32L152R6H6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU
685-STM32L152R6H6
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU 685-STM32L152R6H6
32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA Product overview: STM32L152R6H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 32KB Flash, TFBGA Product overview: STM32L152R6H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L152R6H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L152R6H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L152R6H6
Embedded - Microcontrollers STM32L152R6H6
IC MCU 32BIT 32KB FLASH 64BGA

IC MCU 32BIT 32KB FLASH 64BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L152R6H6
ARM Microcontrollers - MCU STM32L152R6H6
ARM Microcontrollers - MCU 32-Bit ARM Cortex 32kb LP LCD MCU

ARM Microcontrollers - MCU 32-Bit ARM Cortex 32kb LP LCD MCU

Buy Now Datasheet
STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64 - 761-STM32L152R6H6 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64
761-STM32L152R6H6
STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64 761-STM32L152R6H6
STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64

STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L152R6H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L152R6H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L152R6H6
IC MCU 32BIT 32KB FLASH 64BGA

IC MCU 32BIT 32KB FLASH 64BGA

Supplier's Site
Microcontrollers - STM32L152R6H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L152R6H6
Microcontrollers STM32L152R6H6
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 64-TFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708539-STM32L152R6H6 STM32L152R6H6-ND 685-STM32L152R6H6 STM32L152R6H6 STM32L152R6H6 761-STM32L152R6H6 STM32L152R6H6 STM32L152R6H6
Product Name Embedded - Embedded - Microcontrollers - STM32L152R6H6 Microcontrollers ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU STMICROELECTRONICS STM32L152R6H6 MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-64 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM 4 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details