NXP Semiconductors 32-bit 32BIT 2MB Embedded Microcontroller MCU SPC5645CF0MLU1

Description
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645CF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645CF0MLU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645CF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645CF0MLU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-SPC5645CF0MLU1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-SPC5645CF0MLU1
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-SPC5645CF0MLU1
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645CF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645CF0MLU1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 176LQFP Product overview: SPC5645CF0MLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5645CF0MLU1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5645CF0MLU1 - 720525-SPC5645CF0MLU1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5645CF0MLU1
720525-SPC5645CF0MLU1
Embedded - Embedded - Microcontrollers - SPC5645CF0MLU1 720525-SPC5645CF0MLU1
Manufacturer: NXP Win Source Part Number: 720525-SPC5645CF0MLU 1 Packaging: Bulk Mounting Style: SMD Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SPC5645 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit Dual-Core The number of I/O: 147 Date RAM Size: 256K x 8

Manufacturer: NXP
Win Source Part Number: 720525-SPC5645CF0MLU1
Packaging: Bulk
Mounting Style: SMD
Core Processor: e200z4d, e200z0h
Speed: 80MHz/120MHz
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5645
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit Dual-Core
The number of I/O: 147
Date RAM Size: 256K x 8

Buy Now
Microcontrollers - SPC5645CF0MLU1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5645CF0MLU1-ND
Microcontrollers SPC5645CF0MLU1-ND
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
 - SPC5645CF0MLU1 - Rochester Electronics
Newburyport, MA, United States
MPC5645C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 2MB Flash

MPC5645C - BOLERO 3M-NXP 32-bit MCU, Dual Power Arch, 2MB Flash

Supplier's Site Datasheet
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz - 568-SPC5645CF0MLU1 - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz
568-SPC5645CF0MLU1
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz 568-SPC5645CF0MLU1
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz

32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5645CF0MLU1
32-bit Microcontrollers - MCU SPC5645CF0MLU1
32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz

32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz

Buy Now Datasheet
Embedded - Microcontrollers - SPC5645CF0MLU1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5645CF0MLU1
Embedded - Microcontrollers SPC5645CF0MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5645CF0MLU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5645CF0MLU1
Microcontrollers SPC5645CF0MLU1
e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

e200z4d, e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5645CF0MLU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5645CF0MLU1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5645CF0MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC5645CF0MLU1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5645CF0MLU1
Microcontrollers SPC5645CF0MLU1
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC5645CF0MLU1 720525-SPC5645CF0MLU1 SPC5645CF0MLU1-ND SPC5645CF0MLU1 568-SPC5645CF0MLU1 SPC5645CF0MLU1 SPC5645CF0MLU1 SPC5645CF0MLU1 SPC5645CF0MLU1 SPC5645CF0MLU1
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC5645CF0MLU1 Microcontrollers 32-bit Microcontrollers - MCU 2M FLASH,25 6K RAM,120MHz 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 256 KB 2000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Serial Interface CAN/Ethernet/I2C/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details