STMicroelectronics, Inc. ARM Cortex-M 72MHz 384KB 64KB Embedded Microcontroller MCU STM32F103ZDH6

Description
32b ARM Cortex-M3 MCU, 72MHz, 384KB Flash, 64KB RAM, LFBGA Product overview: STM32F103ZDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 384KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 384KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZDH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 72MHz, 384KB Flash, 64KB RAM, LFBGA Product overview: STM32F103ZDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 384KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 384KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZDH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 72MHz 384KB 64KB Embedded Microcontroller MCU - 685-STM32F103ZDH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 384KB 64KB Embedded Microcontroller MCU
685-STM32F103ZDH6
ARM Cortex-M 72MHz 384KB 64KB Embedded Microcontroller MCU 685-STM32F103ZDH6
32b ARM Cortex-M3 MCU, 72MHz, 384KB Flash, 64KB RAM, LFBGA Product overview: STM32F103ZDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 384KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 384KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZDH6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 72MHz, 384KB Flash, 64KB RAM, LFBGA Product overview: STM32F103ZDH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 384KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 384KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZDH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11543-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11543-ND
Microcontrollers 497-11543-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZDH6 - 708408-STM32F103ZDH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZDH6
708408-STM32F103ZDH6
Embedded - Embedded - Microcontrollers - STM32F103ZDH6 708408-STM32F103ZDH6
Manufacturer: STMicroelectronics Win Source Part Number: 708408-STM32F103ZDH6 Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 72MHz Package: 144-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 112 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 21x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F103ZD Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFBGA (10x10) Alternative Parts (Cross-Reference): AT32UC3A3256S-CTUR; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR; Introduction Date: April 07, 2008 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708408-STM32F103ZDH6
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 72MHz
Package: 144-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 112
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F103ZD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFBGA (10x10)
Alternative Parts (Cross-Reference): AT32UC3A3256S-CTUR; AT32UC3A3256-CTUT; AT32UC3A0128-CTUR;
Introduction Date: April 07, 2008
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32F103ZDH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZDH6
Microcontrollers STM32F103ZDH6
IC MCU 32BIT 384KB FLSH 144LFBGA

IC MCU 32BIT 384KB FLSH 144LFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZDH6
ARM Microcontrollers - MCU STM32F103ZDH6
ARM Microcontrollers - MCU 32BIT Cortex M3 384Kb Flash MCU

ARM Microcontrollers - MCU 32BIT Cortex M3 384Kb Flash MCU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZDH6
Embedded - Microcontrollers STM32F103ZDH6
IC MCU 32BIT 384KB FLSH 144LFBGA

IC MCU 32BIT 384KB FLSH 144LFBGA

Supplier's Site Datasheet
IC MCU 32BIT 384KB FLASH 144BGA - 761-STM32F103ZDH6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 384KB FLASH 144BGA
761-STM32F103ZDH6
IC MCU 32BIT 384KB FLASH 144BGA 761-STM32F103ZDH6
IC MCU 32BIT 384KB FLASH 144BGA

IC MCU 32BIT 384KB FLASH 144BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZDH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZDH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZDH6
IC MCU 32BIT 384KB FLSH 144LFBGA

IC MCU 32BIT 384KB FLSH 144LFBGA

Supplier's Site
Microcontrollers - STM32F103ZDH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZDH6
Microcontrollers STM32F103ZDH6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LFBGA (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 144-LFBGA (10x10)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics - 99W9810 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics
99W9810
Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics 99W9810
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, BGA-144; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103ZDH6 497-11543-ND 708408-STM32F103ZDH6 STM32F103ZDH6 STM32F103ZDH6 STM32F103ZDH6 761-STM32F103ZDH6 STM32F103ZDH6 STM32F103ZDH6 99W9810
Product Name ARM Cortex-M 72MHz 384KB 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103ZDH6 Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers IC MCU 32BIT 384KB FLASH 144BGA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Bga-144; Product Range Stmicroelectronics
RAM 64 KB 64 KB 384 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Package Type Other; LFBGA Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details