Renesas Electronics Corporation Microcontrollers R5F2123CKFP#U0

Description
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F2123CKFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2123CKFP#U0-ND
Microcontrollers R5F2123CKFP#U0-ND
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F2123CKFP#U0 - 891020-R5F2123CKFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2123CKFP#U0
891020-R5F2123CKFP#U0
Embedded - Embedded - Microcontrollers - R5F2123CKFP#U0 891020-R5F2123CKFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891020-R5F2123CKFP#U 0 Series: R8C/2x/23 Operating Temperature Range: -40°C ~ 125°C (TA) Features: R8C series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: R8C Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, Voltage Detect, WDT Number of I/O: 41 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F2123 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F2123CKFP#V0-ND, R5F2123CKFP#V0, R5F2123CKFPU0

Manufacturer: Renesas Electronics America
Win Source Part Number: 891020-R5F2123CKFP#U0
Series: R8C/2x/23
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: R8C series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: R8C
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, Voltage Detect, WDT
Number of I/O: 41
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F2123
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F2123CKFP#V0-ND, R5F2123CKFP#V0, R5F2123CKFPU0

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2123CKFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2123CKFP#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2123CKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2123CKFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2123CKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2123CKFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 128KB FLASH 48LFQFP - 668-R5F2123CKFP#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 48LFQFP
668-R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP 668-R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2123CKFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2123CKFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2123CKFP#U0
16-bit Microcontrollers - MCU R5F2123CKFP#U0
16-bit Microcontrollers - MCU MCU 3/5V 128+2K K-temp CAN Pbfree 48LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128+2K K-temp CAN Pbfree 48LQFP

Buy Now Datasheet
Microcontrollers - R5F2123CKFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2123CKFP#U0
Microcontrollers R5F2123CKFP#U0
R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/2x/23 Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F2123CKFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2123CKFP#U0
Microcontrollers R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F2123CKFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2123CKFP#U0
Embedded - Microcontrollers R5F2123CKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F2123CKFP#U0-ND 891020-R5F2123CKFP#U0 685-R5F2123CKFP#U0 668-R5F2123CKFP#U0 R5F2123CKFP#U0 R5F2123CKFP#U0 R5F2123CKFP#U0 R5F2123CKFP#U0 R5F2123CKFP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F2123CKFP#U0 16-bit 16BIT 128KB Embedded Microcontroller MCU IC MCU 16BIT 128KB FLASH 48LFQFP Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x10b
RAM 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details