NXP Semiconductors 16-bit 16BIT 128KB Embedded Microcontroller MCU S9S12XS128J1CAER

Description
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12XS128J1CAER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS128J1CAER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12XS128J1CAER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS128J1CAER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-S9S12XS128J1CAER
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-S9S12XS128J1CAER
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12XS128J1CAER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS128J1CAER can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12XS128J1CAER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12XS128J1CAER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-15058-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15058-2-ND
Microcontrollers 568-15058-2-ND
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264178-S9S12XS128J1CAER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264178-S9S12XS128J1CAER
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264178-S9S12XS128J1CAER
Win Source Part Number: 1264178-S9S12XS128J1 CAER Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HCS12X Core Processor: HCS12X Speed: 40MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x12b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.72V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15058-6,S9S12XS1 28J1CAER,93531939552 8,568-15058-2,568-15 058-1 Base Product Number: S9S12

Win Source Part Number: 1264178-S9S12XS128J1CAER
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HCS12X
Core Processor: HCS12X
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.72V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-15058-6,S9S12XS128J1CAER,935319395528,568-15058-2,568-15058-1
Base Product Number: S9S12

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12XS128J1CAER
16-bit Microcontrollers - MCU S9S12XS128J1CAER
16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 128KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 64

16-bit Microcontrollers - MCU 16-bit MCU, S12X core, 128KB Flash, 40MHz, -40/+85degC, Automotive Qualified, QFP 64

Buy Now Datasheet
Microcontrollers - S9S12XS128J1CAER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12XS128J1CAER
Microcontrollers S9S12XS128J1CAER
HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

HCS12X HCS12X Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R - 568-S9S12XS128J1CAER - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R
568-S9S12XS128J1CAER
MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R 568-S9S12XS128J1CAER
MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R

MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R

Supplier's Site
Microcontrollers - S9S12XS128J1CAER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12XS128J1CAER
Microcontrollers S9S12XS128J1CAER
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - S9S12XS128J1CAER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S9S12XS128J1CAER
Embedded - Microcontrollers S9S12XS128J1CAER
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12XS128J1CAER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12XS128J1CAER
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12XS128J1CAER
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S9S12XS128J1CAER 568-15058-2-ND 1264178-S9S12XS128J1CAER S9S12XS128J1CAER S9S12XS128J1CAER 568-S9S12XS128J1CAER S9S12XS128J1CAER S9S12XS128J1CAER S9S12XS128J1CAER
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers MCU 16-bit HCS12 CISC 128KB Flash 5V 64-Pin LQFP T/R Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.72 to 5.5 volts 1.72 to 5.5 volts 1.72 to 5.5 volts 1.8 volts 1.72 to 5.5 volts 5.5 volts
Serial Interface CAN/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers