Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R5S72030W200FP

Description
IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72030W200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72030W200FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72030W200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72030W200FP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72030W200FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72030W200FP
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72030W200FP
IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72030W200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72030W200FP can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 240QFP Product overview: R5S72030W200FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72030W200FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S72030W200FP - 062369-R5S72030W200FP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S72030W200FP
062369-R5S72030W200FP
Embedded - Embedded - Microcontrollers - R5S72030W200FP 062369-R5S72030W200FP
Manufacturer: Renesas Electronics America Win Source Part Number: 062369-R5S72030W200F P Packaging: Tray Core Processor: SH2A-FPU Number of I/O: 82 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 240-QFP (32x32) Speed(Frequency): 200MHz Supply Voltage - Operating: 1.1 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 80K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062369-R5S72030W200FP
Packaging: Tray
Core Processor: SH2A-FPU
Number of I/O: 82
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 240-QFP (32x32)
Speed(Frequency): 200MHz
Supply Voltage - Operating: 1.1 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 80K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5S72030W200FP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72030W200FP-ND
Microcontrollers R5S72030W200FP-ND
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)

SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)

Buy Now Datasheet
MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP - 668-R5S72030W200FP - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP
668-R5S72030W200FP
MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP 668-R5S72030W200FP
MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP

MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP

Supplier's Site
Microcontrollers - R5S72030W200FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72030W200FP
Microcontrollers R5S72030W200FP
SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)

SH2A-FPU SuperH® SH7200 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 240-QFP (32x32)

Buy Now Datasheet
Microcontrollers - R5S72030W200FP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72030W200FP
Microcontrollers R5S72030W200FP
IC MCU 32BIT ROMLESS 240QFP

IC MCU 32BIT ROMLESS 240QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5S72030W200FP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72030W200FP
Embedded - Microcontrollers R5S72030W200FP
IC MCU 32BIT ROMLESS 240QFP

IC MCU 32BIT ROMLESS 240QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72030W200FP
32-bit Microcontrollers - MCU R5S72030W200FP
32-bit Microcontrollers - MCU MPU 0K 1.2V I-temp Pb-free 240-QFP

32-bit Microcontrollers - MCU MPU 0K 1.2V I-temp Pb-free 240-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72030W200FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72030W200FP
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72030W200FP
IC MCU 32BIT ROMLESS 240QFP

IC MCU 32BIT ROMLESS 240QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S72030W200FP 062369-R5S72030W200FP R5S72030W200FP-ND 668-R5S72030W200FP R5S72030W200FP R5S72030W200FP R5S72030W200FP R5S72030W200FP R5S72030W200FP
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S72030W200FP Microcontrollers MCU 32-bit SuperH RISC ROMLess 3.3V 240-Pin PQFP Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 80 KB 80 KB 80 KB 80 KB 80 KB 80 KB 80 KB
Supply Voltage 1.1 to 3.6 volts 1.1 to 3.6 volts 1.1 to 3.6 volts 1.2 volts 1.1 to 3.6 volts 3.6 volts
Serial Interface CAN, I2C, Serial, USB CAN; SCI; USB I²C; SCI; USB; CAN, I2C, SCI, USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers