NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5643LFF2MMM1 SPC5643LFF2MMM1

Description
Manufacturer: NXP Win Source Part Number: 934804-SPC5643LFF2MM M1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4 Speed: 120MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5643 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 934804-SPC5643LFF2MM M1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4 Speed: 120MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5643 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5643LFF2MMM1 - 934804-SPC5643LFF2MMM1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5643LFF2MMM1
934804-SPC5643LFF2MMM1
Embedded - Embedded - Microcontrollers - SPC5643LFF2MMM1 934804-SPC5643LFF2MMM1
Manufacturer: NXP Win Source Part Number: 934804-SPC5643LFF2MM M1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14) Core Processor: e200z4 Speed: 120MHz Package: Tray Package: 257-LFBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5643 Categories: Integrated Circuits (ICs) Case / Package: 257-LFBGA (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 934804-SPC5643LFF2MMM1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
Core Processor: e200z4
Speed: 120MHz
Package: Tray
Package: 257-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5643
Categories: Integrated Circuits (ICs)
Case / Package: 257-LFBGA (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 760
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC5643LFF2MMM1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5643LFF2MMM1-ND
Microcontrollers SPC5643LFF2MMM1-ND
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)

Buy Now Datasheet
 - SPC5643LFF2MMM1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 120MHz, CMOS, PBGA257

RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 120MHz, CMOS, PBGA257

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 257MAPBGA - 568-SPC5643LFF2MMM1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 257MAPBGA
568-SPC5643LFF2MMM1
IC MCU 32BIT 1MB FLASH 257MAPBGA 568-SPC5643LFF2MMM1
IC MCU 32BIT 1MB FLASH 257MAPBGA

IC MCU 32BIT 1MB FLASH 257MAPBGA

Supplier's Site
Embedded - Microcontrollers - SPC5643LFF2MMM1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5643LFF2MMM1
Embedded - Microcontrollers SPC5643LFF2MMM1
IC MCU 32BIT 1MB FLASH 257MAPBGA

IC MCU 32BIT 1MB FLASH 257MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5643LFF2MMM1
32-bit Microcontrollers - MCU SPC5643LFF2MMM1
32-bit Microcontrollers - MCU 32BIT 1M 120MHZ

32-bit Microcontrollers - MCU 32BIT 1M 120MHZ

Buy Now Datasheet
Microcontrollers - SPC5643LFF2MMM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5643LFF2MMM1
Microcontrollers SPC5643LFF2MMM1
e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)

e200z4 MPC56xx Qorivva Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)

Buy Now Datasheet
Microcontrollers - SPC5643LFF2MMM1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5643LFF2MMM1
Microcontrollers SPC5643LFF2MMM1
IC MCU 32BIT 1MB FLASH 257MAPBGA

IC MCU 32BIT 1MB FLASH 257MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5643LFF2MMM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5643LFF2MMM1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5643LFF2MMM1
IC MCU 32BIT 1MB FLASH 257MAPBGA

IC MCU 32BIT 1MB FLASH 257MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934804-SPC5643LFF2MMM1 SPC5643LFF2MMM1-ND SPC5643LFF2MMM1 568-SPC5643LFF2MMM1 SPC5643LFF2MMM1 SPC5643LFF2MMM1 SPC5643LFF2MMM1 SPC5643LFF2MMM1 SPC5643LFF2MMM1
Product Name Embedded - Embedded - Microcontrollers - SPC5643LFF2MMM1 Microcontrollers IC MCU 32BIT 1MB FLASH 257MAPBGA Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 40 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3.3 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers