STMicroelectronics, Inc. Microcontrollers STR715FR0T1

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STR715FR0T1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR715FR0T1-ND
Microcontrollers STR715FR0T1-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR715FR0T1 - 054009-STR715FR0T1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR715FR0T1
054009-STR715FR0T1
Embedded - Embedded - Microcontrollers - STR715FR0T1 054009-STR715FR0T1
Manufacturer: STMicroelectronics Win Source Part Number: 054009-STR715FR0T1 Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 64KB (64K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054009-STR715FR0T1
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 64KB (64K x 8 + 16K)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 66MHz 64KB Embedded Microcontroller MCU
685-STR715FR0T1
32-bit 66MHz 64KB Embedded Microcontroller MCU 685-STR715FR0T1
32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T1 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR715FR0T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR715FR0T1
Integrated Circuits (ICs) - Embedded - Microcontrollers STR715FR0T1
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STR715FR0T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR715FR0T1
Embedded - Microcontrollers STR715FR0T1
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU 16/32-BITS MICROS - 761-STR715FR0T1 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU 16/32-BITS MICROS
761-STR715FR0T1
ARM Microcontrollers - MCU 16/32-BITS MICROS 761-STR715FR0T1
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Supplier's Site
Microcontrollers - STR715FR0T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR715FR0T1
Microcontrollers STR715FR0T1
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STR715FR0T1-ND 054009-STR715FR0T1 685-STR715FR0T1 STR715FR0T1 STR715FR0T1 761-STR715FR0T1 STR715FR0T1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR715FR0T1 32-bit 66MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU 16/32-BITS MICROS Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 4x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers