STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU STM32F051K8U7TR

Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 27 I/O, UFQFPN Product overview: STM32F051K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 27 I/O, UFQFPN Product overview: STM32F051K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051K8U7TR
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051K8U7TR
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 27 I/O, UFQFPN Product overview: STM32F051K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 27 I/O, UFQFPN Product overview: STM32F051K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18981-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18981-6-ND
Microcontrollers 497-18981-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-18981-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18981-1-ND
Microcontrollers 497-18981-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-18981-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18981-2-ND
Microcontrollers 497-18981-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K8U7TR - 843870-STM32F051K8U7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K8U7TR
843870-STM32F051K8U7TR
Embedded - Embedded - Microcontrollers - STM32F051K8U7TR 843870-STM32F051K8U7TR
Manufacturer: STMicroelectronics Win Source Part Number: 843870-STM32F051K8U7 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18981-2, 497-18981-1, 497-18981-6, STM32F051K8U7TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 843870-STM32F051K8U7TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18981-2, 497-18981-1, 497-18981-6, STM32F051K8U7TR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K8U7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K8U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K8U7TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM32F051K8U7TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K8U7TR
Microcontrollers STM32F051K8U7TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F051K8U7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K8U7TR
Microcontrollers STM32F051K8U7TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 07AH7003 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics
07AH7003
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics 07AH7003
MCU, 32BIT, 48MHZ, UFQFPN-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFQFPN-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R - 761-STM32F051K8U7TR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R
761-STM32F051K8U7TR
MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R 761-STM32F051K8U7TR
MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R

MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R

Supplier's Site
Embedded - Microcontrollers - STM32F051K8U7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K8U7TR
Embedded - Microcontrollers STM32F051K8U7TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K8U7TR
ARM Microcontrollers - MCU STM32F051K8U7TR
ARM Microcontrollers - MCU Entry-level ARM Cortex-Mo 64 Kbytes

ARM Microcontrollers - MCU Entry-level ARM Cortex-Mo 64 Kbytes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051K8U7TR 497-18981-6-ND 843870-STM32F051K8U7TR STM32F051K8U7TR STM32F051K8U7TR STM32F051K8U7TR 07AH7003 761-STM32F051K8U7TR STM32F051K8U7TR STM32F051K8U7TR
Product Name ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F051K8U7TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP T/R Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts 2.4 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART I²C; SPI; UART; USART; HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART
Package Type Other; UFQFPN Other; 32-UFQFN Exposed Pad QFP; Other; 32-UFQFPN (5x5) Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details