STMicroelectronics, Inc. 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU STM8S903F3P6

Description
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S903F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S903F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU - 685-STM8S903F3P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU
685-STM8S903F3P6
8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU 685-STM8S903F3P6
8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S903F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6 can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 16 I/O, TSSOP, I2C, SPI, UART Product overview: STM8S903F3P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S903F3P6 - 129325-STM8S903F3P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903F3P6
129325-STM8S903F3P6
Embedded - Embedded - Microcontrollers - STM8S903F3P6 129325-STM8S903F3P6
Manufacturer: STMicroelectronics Win Source Part Number: 129325-STM8S903F3P6 Packaging: Tube/Rail Core Processor: STM8 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): N76E003AT20; STM8S903F3P6VTR; STM8S903F3P6V; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129325-STM8S903F3P6
Packaging: Tube/Rail
Core Processor: STM8
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): N76E003AT20; STM8S903F3P6VTR; STM8S903F3P6V;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11596-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11596-ND
Microcontrollers 497-11596-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903F3P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3P6
Embedded - Microcontrollers STM8S903F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3P6
8-bit Microcontrollers - MCU STM8S903F3P6
8-bit Microcontrollers - MCU Perform Line 14 MHz STM8S 8-bit MCU

8-bit Microcontrollers - MCU Perform Line 14 MHz STM8S 8-bit MCU

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 20TSSOP - 761-STM8S903F3P6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20TSSOP
761-STM8S903F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP 761-STM8S903F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM8S903F3P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S903F3P6
Microcontrollers STM8S903F3P6
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM8S903F3P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3P6
Microcontrollers STM8S903F3P6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903F3P6 129325-STM8S903F3P6 497-11596-ND STM8S903F3P6 STM8S903F3P6 761-STM8S903F3P6 STM8S903F3P6 STM8S903F3P6 STM8S903F3P6
Product Name 8-bit 8KB 16MHz TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S903F3P6 Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 8KB FLASH 20TSSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 1 KB 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 3.3 volts 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
Package Type Other; TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Other; 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details