Renesas Electronics Corporation Microcontrollers R5F100LLDFB#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100LLDFB#V0 is a 16-bit microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., featuring a maximum operating frequency of 32 MHz. It offers 512 KB of flash memory and is designed for low-power applications, with a typical current consumption of 66 OºA/MHz and a deep sleep mode consuming only 0.57 OºA. The device operates within a voltage range of 1.6 V to 5.5 V and supports various power-saving modes, including HALT, STOP, and SNOOZE. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It features up to 32 KB of on-chip RAM and supports a variety of serial communication interfaces, including SPI, UART, and I²C. The R5F100LLDFB#V0 also incorporates an A/D converter with 6 to 26 channels and an internal temperature sensor, making it suitable for a wide range of applications. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The device includes built-in power management features, such as an on-chip power-on reset circuit and a voltage detector. With its extensive features and low power consumption, the R5F100LLDFB#V0 is a viable option for engineers looking for a versatile microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The R5F100LLDFB#V0 is a 16-bit microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., featuring a maximum operating frequency of 32 MHz. It offers 512 KB of flash memory and is designed for low-power applications, with a typical current consumption of 66 OºA/MHz and a deep sleep mode consuming only 0.57 OºA. The device operates within a voltage range of 1.6 V to 5.5 V and supports various power-saving modes, including HALT, STOP, and SNOOZE. This microcontroller includes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It features up to 32 KB of on-chip RAM and supports a variety of serial communication interfaces, including SPI, UART, and I²C. The R5F100LLDFB#V0 also incorporates an A/D converter with 6 to 26 channels and an internal temperature sensor, making it suitable for a wide range of applications. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The device includes built-in power management features, such as an on-chip power-on reset circuit and a voltage detector. With its extensive features and low power consumption, the R5F100LLDFB#V0 is a viable option for engineers looking for a versatile microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100LLDFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LLDFB#V0-ND
Microcontrollers R5F100LLDFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Embedded - Embedded - Microcontrollers - R5F100LLDFB#V0 - 890971-R5F100LLDFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LLDFB#V0
890971-R5F100LLDFB#V0
Embedded - Embedded - Microcontrollers - R5F100LLDFB#V0 890971-R5F100LLDFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890971-R5F100LLDFB#V 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890971-R5F100LLDFB#V0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Discontinued at Digi-Key
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - R5F100LLDFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R5F100LLDFB#V0
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R5F100LLDFB#V0
IC MCU 16BIT 512KB FLASH 64LQFP Product overview: R5F100LLDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LLDFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 64LQFP Product overview: R5F100LLDFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LLDFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100LLDFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LLDFB#V0
Embedded - Microcontrollers R5F100LLDFB#V0
IC MCU 16BIT 512KB FLASH 64LQFP

IC MCU 16BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F100LLDFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LLDFB#V0
Microcontrollers R5F100LLDFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100LLDFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100LLDFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100LLDFB#V0
IC MCU 16BIT 512KB FLASH 64LQFP

IC MCU 16BIT 512KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LLDFB#V0
16-bit Microcontrollers - MCU R5F100LLDFB#V0
16-bit Microcontrollers - MCU RL78G13 512+4/32 64LQFP 10x10 INDTEMP

16-bit Microcontrollers - MCU RL78G13 512+4/32 64LQFP 10x10 INDTEMP

Buy Now Datasheet
IC MCU 16BIT 512KB FLASH 64LQFP - 668-R5F100LLDFB#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 512KB FLASH 64LQFP
668-R5F100LLDFB#V0
IC MCU 16BIT 512KB FLASH 64LQFP 668-R5F100LLDFB#V0
IC MCU 16BIT 512KB FLASH 64LQFP

IC MCU 16BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100LLDFB#V0-ND 890971-R5F100LLDFB#V0 R5F100LLDFB#V0 685-R5F100LLDFB#V0 R5F100LLDFB#V0 R5F100LLDFB#V0 R5F100LLDFB#V0 R5F100LLDFB#V0 668-R5F100LLDFB#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100LLDFB#V0 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 512KB FLASH 64LQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details