Renesas Electronics Corporation 16-bit 16BIT 4KB Embedded Microcontroller MCU R5F211B1DD#U0

Description
IC MCU 16BIT 4KB FLASH 20SDIP Product overview: R5F211B1DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B1DD#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 20SDIP Product overview: R5F211B1DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B1DD#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F211B1DD#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F211B1DD#U0
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F211B1DD#U0
IC MCU 16BIT 4KB FLASH 20SDIP Product overview: R5F211B1DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B1DD#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20SDIP Product overview: R5F211B1DD#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F211B1DD#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F211B1DD#U0 - 792924-R5F211B1DD#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F211B1DD#U0
792924-R5F211B1DD#U0
Embedded - Embedded - Microcontrollers - R5F211B1DD#U0 792924-R5F211B1DD#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792924-R5F211B1DD#U0 Series: R8C/1x/1B Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 20-SDIP (0.300", 7.62mm) Core Size: 16-Bit Connectivity: I2C, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: R5F211B1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SDIP Alternative Parts (Cross-Reference): R5F211B1DD; Introduction Date: July 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792924-R5F211B1DD#U0
Series: R8C/1x/1B
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-SDIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: I2C, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: R5F211B1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SDIP
Alternative Parts (Cross-Reference): R5F211B1DD;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 16BIT 4KB FLASH 20SDIP - 668-R5F211B1DD#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 4KB FLASH 20SDIP
668-R5F211B1DD#U0
IC MCU 16BIT 4KB FLASH 20SDIP 668-R5F211B1DD#U0
IC MCU 16BIT 4KB FLASH 20SDIP

IC MCU 16BIT 4KB FLASH 20SDIP

Supplier's Site
Microcontrollers - R5F211B1DD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B1DD#U0
Microcontrollers R5F211B1DD#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-SDIP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-SDIP

Buy Now Datasheet
Microcontrollers - R5F211B1DD#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F211B1DD#U0
Microcontrollers R5F211B1DD#U0
R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-SDIP

R8C R8C/1x/1B Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-SDIP

Buy Now Datasheet
Embedded - Microcontrollers - R5F211B1DD#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F211B1DD#U0
Embedded - Microcontrollers R5F211B1DD#U0
IC MCU 16BIT 4KB FLASH 20SDIP

IC MCU 16BIT 4KB FLASH 20SDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F211B1DD#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F211B1DD#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F211B1DD#U0
IC MCU 16BIT 4KB FLASH 20SDIP

IC MCU 16BIT 4KB FLASH 20SDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F211B1DD#U0 792924-R5F211B1DD#U0 668-R5F211B1DD#U0 R5F211B1DD#U0 R5F211B1DD#U0 R5F211B1DD#U0
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F211B1DD#U0 IC MCU 16BIT 4KB FLASH 20SDIP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 0.3840 KB 4 KB 0.3840 KB 0.3840 KB 384 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 3.3 volts 5.5 volts
Package Type Other; Tube CDIP CDIP; Other; DIP CDIP; SDIP; Other; 20-SDIP (0.300\", 7.62mm) CDIP; SDIP; Other; 20-SDIP (0.300\", 7.62mm)
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details