STMicroelectronics, Inc. Microcontrollers SPC564A80L7CFAR

Description
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet
Description
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11621-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11621-6-ND
Microcontrollers 497-11621-6-ND
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-11621-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11621-2-ND
Microcontrollers 497-11621-2-ND
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-11621-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11621-1-ND
Microcontrollers 497-11621-1-ND
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC564A80L7CFAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC564A80L7CFAR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC564A80L7CFAR
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A80L7CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A80L7CFAR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC564A80L7CFAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564A80L7CFAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC564A80L7CFAR - 030750-SPC564A80L7CFAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564A80L7CFAR
030750-SPC564A80L7CFAR
Embedded - Embedded - Microcontrollers - SPC564A80L7CFAR 030750-SPC564A80L7CFAR
Manufacturer: STMicroelectronics Win Source Part Number: 030750-SPC564A80L7CF AR Packaging: Reel - TR Core Processor: e200z4 Number of I/O: 118 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH Data Converters: A/D 34x12b Family Name: SPC564A80L7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 176-LQFP Speed(Frequency): 150MHz Supply Voltage - Operating: 1.14 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 192K x 8 Alternative Parts (Cross-Reference): PPC5606BCLU64; PPC5605BCLU48; SPC5605BK0MLU6; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030750-SPC564A80L7CFAR
Packaging: Reel - TR
Core Processor: e200z4
Number of I/O: 118
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x12b
Family Name: SPC564A80L7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 176-LQFP
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.14 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 192K x 8
Alternative Parts (Cross-Reference): PPC5606BCLU64; PPC5605BCLU48; SPC5605BK0MLU6;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
SPC564A80L7CFAR
Embedded - Microcontrollers SPC564A80L7CFAR
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site Datasheet
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte - 761-SPC564A80L7CFAR - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte
761-SPC564A80L7CFAR
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte 761-SPC564A80L7CFAR
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte

Supplier's Site
Microcontrollers - SPC564A80L7CFAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC564A80L7CFAR
Microcontrollers SPC564A80L7CFAR
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564A80L7CFAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564A80L7CFAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564A80L7CFAR
IC MCU 32BIT 4MB FLASH 176LQFP

IC MCU 32BIT 4MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC564A80L7CFAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564A80L7CFAR
Microcontrollers SPC564A80L7CFAR
e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 150MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564A80L7CFAR
32-bit Microcontrollers - MCU SPC564A80L7CFAR
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11621-6-ND 685-SPC564A80L7CFAR 030750-SPC564A80L7CFAR SPC564A80L7CFAR 761-SPC564A80L7CFAR SPC564A80L7CFAR SPC564A80L7CFAR SPC564A80L7CFAR SPC564A80L7CFAR
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SPC564A80L7CFAR Embedded - Microcontrollers 32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Bits Other; A/D 34x12b
RAM 192 KB 192 KB 4000 KB 192 KB 192 KB 192 KB 192 KB
ROM 4000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details