Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32C0AGV20000

Description
Win Source Part Number: 1264920-S6E1C32C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C32
Request a Quote Datasheet
Description
Win Source Part Number: 1264920-S6E1C32C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264920-S6E1C32C0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264920-S6E1C32C0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264920-S6E1C32C0AGV20000
Win Source Part Number: 1264920-S6E1C32C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C32

Win Source Part Number: 1264920-S6E1C32C0AGV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1C3
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I2C, LINbus, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E1C32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C32C0AGV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C32C0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32C0AGV20000
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1C32C0AGV20000
ARM Microcontrollers - MCU S6E1C32C0AGV20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
IC MCU 32BIT 128KB FLASH 48LQFP - 217-S6E1C32C0AGV20000 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 48LQFP
217-S6E1C32C0AGV20000
IC MCU 32BIT 128KB FLASH 48LQFP 217-S6E1C32C0AGV20000
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264920-S6E1C32C0AGV20000 S6E1C32C0AGV20000 S6E1C32C0AGV20000 217-S6E1C32C0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU IC MCU 32BIT 128KB FLASH 48LQFP
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 128 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 1.65 to 3.6 volts 3.6 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers