STMicroelectronics, Inc. Microcontrollers STM32L151CBU6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32L151CBU6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151CBU6TR-ND
Microcontrollers STM32L151CBU6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32L151CBU6TR - 935490-STM32L151CBU6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151CBU6TR
935490-STM32L151CBU6TR
Embedded - Embedded - Microcontrollers - STM32L151CBU6TR 935490-STM32L151CBU6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935490-STM32L151CBU6 TR Series: STM32L1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Reel - TR Package: 48-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935490-STM32L151CBU6TR
Series: STM32L1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH
Core Processor: ARM® Cortex®-M3
Speed: 32MHz
Package: Reel - TR
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU - 685-STM32L151CBU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU
685-STM32L151CBU6TR
ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU 685-STM32L151CBU6TR
32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, UFQFPN, USB, I2C, SPI Product overview: STM32L151CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CBU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 128KB Flash, 32MHz, UFQFPN, USB, I2C, SPI Product overview: STM32L151CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151CBU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R - 761-STM32L151CBU6TR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R
761-STM32L151CBU6TR
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R 761-STM32L151CBU6TR
MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R

MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151CBU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151CBU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151CBU6TR
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site
Microcontrollers - STM32L151CBU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151CBU6TR
Microcontrollers STM32L151CBU6TR
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32L151CBU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151CBU6TR
Embedded - Microcontrollers STM32L151CBU6TR
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151CBU6TR
ARM Microcontrollers - MCU STM32L151CBU6TR
ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

ARM Microcontrollers - MCU Ultra Low M3 ARM 128 Kbytes 32 MHz

Buy Now Datasheet
Microcontrollers - STM32L151CBU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151CBU6TR
Microcontrollers STM32L151CBU6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32L151CBU6TR-ND 935490-STM32L151CBU6TR 685-STM32L151CBU6TR 761-STM32L151CBU6TR STM32L151CBU6TR STM32L151CBU6TR STM32L151CBU6TR STM32L151CBU6TR STM32L151CBU6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32L151CBU6TR ARM Cortex-M 32-bit 128KB 32MHz Embedded Microcontroller MCU MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details