STA2065N Product overview: STA2065N from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA2065N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264971-STA2065N
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: Cartesio+
Core Processor: ARM11®
Package: Tray
Applications: GPS
Standard Package: 84
Mounting: SMD (SMT)
Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O: 160
RAM Size: 8K x 32
Controller Series: Cartesio™
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 472-TFBGA
Supplier Device Package: 372+100-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11637,-497-11637
Base Product Number: STA2065
Product Status: Obsolete
IC APPL PROCESSOR 472TFBGA
IC APPL PROCESSOR 472TFBGA
RF Microcontrollers - MCU Infotainment ARM1176 533MHz 8 GPS 512Byte
IC APPL PROCESSOR 472TFBGA
IC APPL PROCESSOR 472TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STA2065N | 1264971-STA2065N | 497-11637-ND | STA2065N | 761-STA2065N | STA2065N | STA2065N |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | RF Microcontrollers - MCU Infotainment ARM1176 533MHz 8 GPS 512Byte | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 to 3.3 volts | ||
| Serial Interface | I2C, USB, CAN, MMC, SD, SSP, UART | CAN; I²C; UART; USB; AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB | CAN; UART; USB | I²C; UART; USB; AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB | CAN; I²C; UART; USB; AC97, CAN, I²C, MSP, MMC/SD, SPDIF, SSP, UART, USB | ||
| Package Type | Other; TFBGA | Other; 472-TFBGA | BGA; Other; 472-TFBGA | BGA; Other; 472-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |