STMicroelectronics, Inc. ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU STM32F103ZFT6

Description
32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, LQFP Product overview: STM32F103ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, LQFP Product overview: STM32F103ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU - 685-STM32F103ZFT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU
685-STM32F103ZFT6
ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU 685-STM32F103ZFT6
32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, LQFP Product overview: STM32F103ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 768KB Flash, 72MHz, LQFP Product overview: STM32F103ZFT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 768KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 768KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F103ZFT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11121-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11121-ND
Microcontrollers 497-11121-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F103ZFT6 - 212305-STM32F103ZFT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F103ZFT6
212305-STM32F103ZFT6
Embedded - Embedded - Microcontrollers - STM32F103ZFT6 212305-STM32F103ZFT6
Manufacturer: STMicroelectronics Win Source Part Number: 212305-STM32F103ZFT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 112 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 2x12b Family Name: STM32F103ZF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): MK40DX128VLQ10; MK10X256VLQ100; PK40DX256VLQ10; PK10DX256ZVLQ10 ; Introduction Date: February 17, 2010 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212305-STM32F103ZFT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 112
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 2x12b
Family Name: STM32F103ZF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): MK40DX128VLQ10; MK10X256VLQ100; PK40DX256VLQ10; PK10DX256ZVLQ10 ;
Introduction Date: February 17, 2010
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP - 761-STM32F103ZFT6 - Utmel Electronic Limited
Hong Kong, China
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP
761-STM32F103ZFT6
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP 761-STM32F103ZFT6
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP

32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F103ZFT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F103ZFT6
Embedded - Microcontrollers STM32F103ZFT6
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F103ZFT6
ARM Microcontrollers - MCU STM32F103ZFT6
ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 768 Kb

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F103ZFT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F103ZFT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F103ZFT6
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics - 21T4020 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics
21T4020
Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics 21T4020
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:768KB; RAM Memory Size:96KB; No. of Pins:144Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-144; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:768KB; RAM Memory Size:96KB; No. of Pins:144Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F103ZFT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F103ZFT6
Microcontrollers STM32F103ZFT6
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 72MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - STM32F103ZFT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F103ZFT6
Microcontrollers STM32F103ZFT6
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F103ZFT6 497-11121-ND 212305-STM32F103ZFT6 761-STM32F103ZFT6 STM32F103ZFT6 STM32F103ZFT6 STM32F103ZFT6 21T4020 STM32F103ZFT6 STM32F103ZFT6
Product Name ARM Cortex-M 32-bit 768KB 72MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F103ZFT6 32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M3, 72Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 96 KB 96 KB 768 KB 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers