High-performance access line, Arm Cortex-M4 core with DSP and FPU, 384 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401VDT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401VDT6TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1262859-STM32F401VDT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 84MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F401
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 384KB FLASH 100LQFP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP
IC MCU 32BIT 384KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F401VDT6TR | 1262859-STM32F401VDT6TR | STM32F401VDT6TR-ND | STM32F401VDT6TR | STM32F401VDT6TR | 761-STM32F401VDT6TR | STM32F401VDT6TR | STM32F401VDT6TR | STM32F401VDT6TR |
| Product Name | High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | IC MCU 32BIT 384KB FLASH 100LQFP | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 50 MHz | 84 MHz | 84 MHz | 84 MHz | 50 MHz | 84 MHz | 84 MHz | ||
| Supply Voltage | 1.7 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts | 3.3 volts | 1.7 to 3.6 volts | |||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| RAM | 384 KB | 96 KB | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | Flash; FLASH |