Enhanced Product Digital Signal Controller 176-HLQFP -55 to 125
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
32-bit MCU, C28x RISC, 150MHz, 512KB Flash, 176-Pin HLQFP EP Product overview: SM320F28335PTPMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SM320F28335PTPME
Manufacturer: Texas Instruments
Win Source Part Number: 1250860-SM320F28335P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLASH 176HQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SM320F28335PTPMEP | 296-24955-ND | 685-SM320F28335PTPMEP | 1250860-SM320F28335PTPMEP | SM320F28335PTPMEP | SM320F28335PTPMEP | SM320F28335PTPMEP | SM320F28335PTPMEP | 815-SM320F28335PTPMEP |
| Product Name | SM320F28335-EP Enhanced Product Digital Signal Controller | Microcontrollers | 32-bit 150MHz 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SM320F28335PTPMEP | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | IC MCU 32BIT 512KB FLASH 176HQFP |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |||
| Features | DMA; PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| Number | 1 | 13 | |||||||
| RAM | 68 KB | 34 KB | 68 KB | 34 KB | 34 KB | 34 KB | 34 KB |