Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72690W266FP#V0

Description
Win Source Part Number: 996928-R5S72690W266F P#V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7260 Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless RAM Size: 2.5M x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 256-LQFP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5S72690
Request a Quote Datasheet
Description
Win Source Part Number: 996928-R5S72690W266F P#V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7260 Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless RAM Size: 2.5M x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 256-LQFP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5S72690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996928-R5S72690W266FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996928-R5S72690W266FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 996928-R5S72690W266FP#V0
Win Source Part Number: 996928-R5S72690W266F P#V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SuperH® SH7260 Core Processor: SH2A-FPU Speed: 266MHz Package: Tray Standard Package: 24 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 149 Program Memory Type: ROMless RAM Size: 2.5M x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 256-LQFP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5S72690

Win Source Part Number: 996928-R5S72690W266FP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SuperH® SH7260
Core Processor: SH2A-FPU
Speed: 266MHz
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 149
Program Memory Type: ROMless
RAM Size: 2.5M x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 256-LQFP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5S72690

Buy Now
Microcontrollers - R5S72690W266FP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5S72690W266FP#V0-ND
Microcontrollers R5S72690W266FP#V0-ND
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R5S72690W266FP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S72690W266FP#V0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP Product overview: R5S72690W266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266FP#V 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256QFP Product overview: R5S72690W266FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S72690W266FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5S72690W266FP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S72690W266FP#V0
Microcontrollers R5S72690W266FP#V0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 266MHz ROMless

Buy Now Datasheet
IC MCU 32BIT ROMLESS 256QFP - 668-R5S72690W266FP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 256QFP
668-R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP 668-R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S72690W266FP#V0
32-bit Microcontrollers - MCU R5S72690W266FP#V0
32-bit Microcontrollers - MCU SH7269 2.5MB 266MHz 256LQFP -20-85C Ind

32-bit Microcontrollers - MCU SH7269 2.5MB 266MHz 256LQFP -20-85C Ind

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S72690W266FP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S72690W266FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site
Embedded - Microcontrollers - R5S72690W266FP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S72690W266FP#V0
Embedded - Microcontrollers R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site Datasheet
Microcontrollers - R5S72690W266FP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5S72690W266FP#V0
Microcontrollers R5S72690W266FP#V0
IC MCU 32BIT ROMLESS 256QFP

IC MCU 32BIT ROMLESS 256QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 996928-R5S72690W266FP#V0 R5S72690W266FP#V0-ND 685-R5S72690W266FP#V0 R5S72690W266FP#V0 668-R5S72690W266FP#V0 R5S72690W266FP#V0 R5S72690W266FP#V0 R5S72690W266FP#V0 R5S72690W266FP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers IC MCU 32BIT ROMLESS 256QFP 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 266 MHz 266 MHz 266 MHz 266 MHz 266 MHz
RAM 2500 KB 2500 KB 2500 KB 2500 KB 2500 KB 2500 KB 2500 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROM ROMLess; ROMless ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers