IC MCU 16BIT 128KB FLASH 112LQFP Product overview: S912XDG128F2MAL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S912XDG128F2MAL can be used for catalog matching and distributor lookup.
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 112LQFP
IC MCU 16BIT 128KB FLASH 112LQFP
16-bit Microcontrollers - MCU 16BIT 128K FLASH 12K R
MCU 16-bit HCS12X HCS12X CISC 128KB Flash 2.5V/5V Automotive 112-Pin LQFP Brick
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S912XDG128F2MAL | S912XDG128F2MAL-ND | S912XDG128F2MAL | S912XDG128F2MAL | S912XDG128F2MAL | S912XDG128F2MAL | S912XDG128F2MAL | 568-S912XDG128F2MAL |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | MCU 16-bit HCS12X HCS12X CISC 128KB Flash 2.5V/5V Automotive 112-Pin LQFP Brick |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 16 MHz | ||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 2 KB | 128 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash |