STMicroelectronics, Inc. Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU STM8AF62A8TCX

Description
8-bit Automotive MCU, 128KB Flash, 24MHz, 48-Pin S-PQFP Product overview: STM8AF62A8TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62A8TCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Automotive MCU, 128KB Flash, 24MHz, 48-Pin S-PQFP Product overview: STM8AF62A8TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62A8TCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8AF62A8TCX
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8AF62A8TCX
8-bit Automotive MCU, 128KB Flash, 24MHz, 48-Pin S-PQFP Product overview: STM8AF62A8TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62A8TCX can be used for catalog matching and distributor lookup.

8-bit Automotive MCU, 128KB Flash, 24MHz, 48-Pin S-PQFP Product overview: STM8AF62A8TCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF62A8TCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8AF62A8TCX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF62A8TCX-ND
Microcontrollers STM8AF62A8TCX-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF62A8TCX - 795746-STM8AF62A8TCX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF62A8TCX
795746-STM8AF62A8TCX
Embedded - Embedded - Microcontrollers - STM8AF62A8TCX 795746-STM8AF62A8TCX
Manufacturer: STMicroelectronics Win Source Part Number: 795746-STM8AF62A8TCX Series: Automotive, AEC-Q100, STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8A Speed: 24MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF62A8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): S908GR16ACFAE; S908GZ16G4CFAE; C8051F206-GQ; C8051F206; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795746-STM8AF62A8TCX
Series: Automotive, AEC-Q100, STM8A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF62A8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): S908GR16ACFAE; S908GZ16G4CFAE; C8051F206-GQ; C8051F206;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 8BIT 128KB FLASH 48LQFP - 761-STM8AF62A8TCX - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 128KB FLASH 48LQFP
761-STM8AF62A8TCX
IC MCU 8BIT 128KB FLASH 48LQFP 761-STM8AF62A8TCX
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF62A8TCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF62A8TCX
Microcontrollers STM8AF62A8TCX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF62A8TCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF62A8TCX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF62A8TCX
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF62A8TCX
8-bit Microcontrollers - MCU STM8AF62A8TCX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF62A8TCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF62A8TCX
Embedded - Microcontrollers STM8AF62A8TCX
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF62A8TCX STM8AF62A8TCX-ND 795746-STM8AF62A8TCX 761-STM8AF62A8TCX STM8AF62A8TCX STM8AF62A8TCX STM8AF62A8TCX STM8AF62A8TCX
Product Name Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF62A8TCX IC MCU 8BIT 128KB FLASH 48LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 5 volts 5.5 volts
Pin Count 48 48 48
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers