STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC560P40L3BEAAY SPC560P40L3BEAAY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101516-SPC560P40L3B EAAY Packaging: Tray Core Processor: e200z0h Number of I/O: 64 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1101516-SPC560P40L3B EAAY Packaging: Tray Core Processor: e200z0h Number of I/O: 64 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC560P40L3BEAAY - 1101516-SPC560P40L3BEAAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC560P40L3BEAAY
1101516-SPC560P40L3BEAAY
Embedded - Embedded - Microcontrollers - SPC560P40L3BEAAY 1101516-SPC560P40L3BEAAY
Manufacturer: STMicroelectronics Win Source Part Number: 1101516-SPC560P40L3B EAAY Packaging: Tray Core Processor: e200z0h Number of I/O: 64 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101516-SPC560P40L3BEAAY
Packaging: Tray
Core Processor: e200z0h
Number of I/O: 64
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - SPC560P40L3BEAAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC560P40L3BEAAY-ND
Microcontrollers SPC560P40L3BEAAY-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 256KB 5.5V Embedded Microcontroller MCU
685-SPC560P40L3BEAAY
32-bit 256KB 5.5V Embedded Microcontroller MCU 685-SPC560P40L3BEAAY
32-bit MCU, e200z0h RISC, 256KB Flash, 5.5V, 100-Pin LQFP, SMT Product overview: SPC560P40L3BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L3BEAAY can be used for catalog matching and distributor lookup.

32-bit MCU, e200z0h RISC, 256KB Flash, 5.5V, 100-Pin LQFP, SMT Product overview: SPC560P40L3BEAAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC560P40L3BEAAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC560P40L3BEAAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC560P40L3BEAAY
Microcontrollers SPC560P40L3BEAAY
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - SPC560P40L3BEAAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC560P40L3BEAAY
Embedded - Microcontrollers SPC560P40L3BEAAY
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC560P40L3BEAAY
32-bit Microcontrollers - MCU SPC560P40L3BEAAY
32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

32-bit Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 761-SPC560P40L3BEAAY - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
761-SPC560P40L3BEAAY
IC MCU 32BIT 256KB FLASH 100LQFP 761-SPC560P40L3BEAAY
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1101516-SPC560P40L3BEAAY SPC560P40L3BEAAY-ND 685-SPC560P40L3BEAAY SPC560P40L3BEAAY SPC560P40L3BEAAY SPC560P40L3BEAAY 761-SPC560P40L3BEAAY
Product Name Embedded - Embedded - Microcontrollers - SPC560P40L3BEAAY Microcontrollers 32-bit 256KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU IC MCU 32BIT 256KB FLASH 100LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 256 KB 20 KB 20 KB 20 KB 20 KB
ROM Type Flash; FLASH Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers