STMicroelectronics, Inc. 8-bit 16MHz Embedded Microcontroller MCU ST7FLITES5Y0M6TR

Description
8-Bit Microcontroller With Single Voltage Flash Memory, Data EEPROM, ADC, Timers, SPI
Request a Quote Datasheet
Description
8-Bit Microcontroller With Single Voltage Flash Memory, Data EEPROM, ADC, Timers, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ST7FLITES5Y0M6TR - Rochester Electronics
Newburyport, MA, United States
8-Bit Microcontroller With Single Voltage Flash Memory, Data EEPROM, ADC, Timers, SPI

8-Bit Microcontroller With Single Voltage Flash Memory, Data EEPROM, ADC, Timers, SPI

Supplier's Site Datasheet
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-ST7FLITES5Y0M6TR
8-bit 16MHz Embedded Microcontroller MCU 685-ST7FLITES5Y0M6TR
8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: ST7FLITES5Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES5Y0M6TR can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: ST7FLITES5Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITES5Y0M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITES5Y0M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITES5Y0M6TR-ND
Microcontrollers ST7FLITES5Y0M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6TR - 066243-ST7FLITES5Y0M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6TR
066243-ST7FLITES5Y0M6TR
Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6TR 066243-ST7FLITES5Y0M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 066243-ST7FLITES5Y0M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066243-ST7FLITES5Y0M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITES5Y0M6TR
8-bit Microcontrollers - MCU ST7FLITES5Y0M6TR
8-bit Microcontrollers - MCU 8B MCU SNGL VLTG FLASH MEMORY

8-bit Microcontrollers - MCU 8B MCU SNGL VLTG FLASH MEMORY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITES5Y0M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITES5Y0M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITES5Y0M6TR
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site
MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R - 761-ST7FLITES5Y0M6TR - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R
761-ST7FLITES5Y0M6TR
MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R 761-ST7FLITES5Y0M6TR
MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R

MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R

Supplier's Site
Microcontrollers - ST7FLITES5Y0M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITES5Y0M6TR
Microcontrollers ST7FLITES5Y0M6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

ST7 ST7 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 16-SO

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITES5Y0M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITES5Y0M6TR
Embedded - Microcontrollers ST7FLITES5Y0M6TR
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site Datasheet
Microcontrollers - ST7FLITES5Y0M6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITES5Y0M6TR
Microcontrollers ST7FLITES5Y0M6TR
IC MCU 8BIT 1KB FLASH 16SO

IC MCU 8BIT 1KB FLASH 16SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST7FLITES5Y0M6TR 685-ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR-ND 066243-ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR 761-ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR ST7FLITES5Y0M6TR
Product Name 8-bit 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITES5Y0M6TR 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit ST7 ST7 CISC 1KB Flash 2.5V/3.3V/5V 16-Pin SO T/R Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Active Removed; Obsolete
ROM Type EEPROM; Flash Flash Flash; FLASH Flash; FLASH Flash Flash; FLASH
Package Type Other; SO Other; SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; 16-SO Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
RAM 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7737AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers