Zilog Embedded - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B S3F8S7BXZZ-TW8B

Description
Manufacturer: Zilog Win Source Part Number: 806261-S3F8S7BXZZ-TW 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 70 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 806261-S3F8S7BXZZ-TW 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 70 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B - 806261-S3F8S7BXZZ-TW8B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B
806261-S3F8S7BXZZ-TW8B
Embedded - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B 806261-S3F8S7BXZZ-TW8B
Manufacturer: Zilog Win Source Part Number: 806261-S3F8S7BXZZ-TW 8B Packaging: Tray Mounting Style: SMD Core Processor: SAM88RC Speed: 12MHz Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LVR, PWM, WDT Number of I/O: 70 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 806261-S3F8S7BXZZ-TW8B
Packaging: Tray
Mounting Style: SMD
Core Processor: SAM88RC
Speed: 12MHz
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LVR, PWM, WDT
Number of I/O: 70
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,190
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V

Buy Now
8-bit 64KB Embedded Microcontroller MCU - 685-S3F8S7BXZZ-TW8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB Embedded Microcontroller MCU
685-S3F8S7BXZZ-TW8B
8-bit 64KB Embedded Microcontroller MCU 685-S3F8S7BXZZ-TW8B
S3 Family 8-Bit MCU, 64KB Flash Product overview: S3F8S7BXZZ-TW8B from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S3F8S7BXZZ-TW8B can be used for catalog matching and distributor lookup.

S3 Family 8-Bit MCU, 64KB Flash Product overview: S3F8S7BXZZ-TW8B from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S3F8S7BXZZ-TW8B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S3F8S7BXZZ-TW8B
Integrated Circuits (ICs) - Embedded - Microcontrollers S3F8S7BXZZ-TW8B
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
IC MCU 8BIT 64KB FLASH 80TQFP - 899-S3F8S7BXZZ-TW8B - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 80TQFP
899-S3F8S7BXZZ-TW8B
IC MCU 8BIT 64KB FLASH 80TQFP 899-S3F8S7BXZZ-TW8B
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site
Microcontrollers - S3F8S7BXZZ-TW8B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S3F8S7BXZZ-TW8B
Microcontrollers S3F8S7BXZZ-TW8B
IC MCU 8BIT 64KB FLASH 80TQFP

IC MCU 8BIT 64KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - S3F8S7BXZZ-TW8B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S3F8S7BXZZ-TW8B
Microcontrollers S3F8S7BXZZ-TW8B
SAM88RC S3F8 Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-TQFP (12x12)

SAM88RC S3F8 Microcontroller IC 8-Bit 12MHz 64KB (64K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806261-S3F8S7BXZZ-TW8B 685-S3F8S7BXZZ-TW8B S3F8S7BXZZ-TW8B 899-S3F8S7BXZZ-TW8B S3F8S7BXZZ-TW8B S3F8S7BXZZ-TW8B
Product Name Embedded - Embedded - Microcontrollers - S3F8S7BXZZ-TW8B 8-bit 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 64KB FLASH 80TQFP Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers