Renesas Electronics Corporation 32-bit 32BIT 256KB Embedded Microcontroller MCU R5F52306ADFP#30

Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52306ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52306ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F52306ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F52306ADFP#30
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F52306ADFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52306ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: R5F52306ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1928103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928103P
Microcontrollers 1928103P
RX230 256K/32K 100LQFP -40_+85C Touch

RX230 256K/32K 100LQFP -40_+85C Touch

Supplier's Site
Microcontrollers - 1928103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928103
Microcontrollers 1928103
RX230 256K/32K 100LQFP -40_+85C Touch

RX230 256K/32K 100LQFP -40_+85C Touch

Supplier's Site
Microcontrollers - 1928102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928102
Microcontrollers 1928102
RX230 256K/32K 100LQFP -40_+85C Touch

RX230 256K/32K 100LQFP -40_+85C Touch

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996925-R5F52306ADFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996925-R5F52306ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 996925-R5F52306ADFP#30
Win Source Part Number: 996925-R5F52306ADFP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 54MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, IrDA, SCI, SPI, SSI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F52306ADFP#3 0 Base Product Number: R5F52306

Win Source Part Number: 996925-R5F52306ADFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, SCI, SPI, SSI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F52306ADFP#30
Base Product Number: R5F52306

Buy Now Datasheet
Microcontrollers - R5F52306ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52306ADFP#30-ND
Microcontrollers R5F52306ADFP#30-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52306ADFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52306ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52306ADFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52306ADFP#30
32-bit Microcontrollers - MCU R5F52306ADFP#30
32-bit Microcontrollers - MCU RX230 256K/32K 100LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX230 256K/32K 100LQFP -40_+85C Touch

Buy Now Datasheet
Microcontrollers - R5F52306ADFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52306ADFP#30
Microcontrollers R5F52306ADFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F52306ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52306ADFP#30
Embedded - Microcontrollers R5F52306ADFP#30
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 668-R5F52306ADFP#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
668-R5F52306ADFP#30
IC MCU 32BIT 256KB FLASH 100LQFP 668-R5F52306ADFP#30
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F52306ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52306ADFP#30
Microcontrollers R5F52306ADFP#30
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F52306ADFP#30 1928103P 1928103 996925-R5F52306ADFP#30 R5F52306ADFP#30-ND R5F52306ADFP#30 R5F52306ADFP#30 R5F52306ADFP#30 R5F52306ADFP#30 668-R5F52306ADFP#30 R5F52306ADFP#30
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 100LQFP Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 20 MHz 54 MHz
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 2 volts
Serial Interface CAN, I2C, SCI, SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers