Renesas Electronics Corporation Microcontrollers R5F21294SNSP#U0

Description
R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21294SNSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21294SNSP#U0-ND
Microcontrollers R5F21294SNSP#U0-ND
R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21294SNSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21294SNSP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21294SNSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21294SNSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21294SNSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21294SNSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21294SNSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21294SNSP#U0 - 142412-R5F21294SNSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21294SNSP#U0
142412-R5F21294SNSP#U0
Embedded - Embedded - Microcontrollers - R5F21294SNSP#U0 142412-R5F21294SNSP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 142412-R5F21294SNSP# U0 Packaging: Tube/Rail Core Processor: R8C Number of I/O: 13 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 142412-R5F21294SNSP#U0
Packaging: Tube/Rail
Core Processor: R8C
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas - 84AC2622 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas
84AC2622
Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas 84AC2622
MCU, 16BIT, 20MHZ, LQFP-48; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

MCU, 16BIT, 20MHZ, LQFP-48; Product Range:R8C/2x Series Microcontrollers; Architecture:R8C; No. of Bits:16bit; CPU Speed:20MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:LSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F21294SNSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21294SNSP#U0
Microcontrollers R5F21294SNSP#U0
R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/29 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F21294SNSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21294SNSP#U0
Microcontrollers R5F21294SNSP#U0
R8C R8C/2x/29 Microcontroller IC 16-Bit 5MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/2x/29 Microcontroller IC 16-Bit 5MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now
MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP - 668-R5F21294SNSP#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP
668-R5F21294SNSP#U0
MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP 668-R5F21294SNSP#U0
MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP

MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21294SNSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21294SNSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21294SNSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21294SNSP#U0
16-bit Microcontrollers - MCU R5F21294SNSP#U0
16-bit Microcontrollers - MCU MCU 3/5V 16K+2K Pb-free 20-LSSOP

16-bit Microcontrollers - MCU MCU 3/5V 16K+2K Pb-free 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F21294SNSP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21294SNSP#U0
Microcontrollers R5F21294SNSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21294SNSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21294SNSP#U0
Embedded - Microcontrollers R5F21294SNSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21294SNSP#U0-ND 685-R5F21294SNSP#U0 142412-R5F21294SNSP#U0 84AC2622 R5F21294SNSP#U0 R5F21294SNSP#U0 668-R5F21294SNSP#U0 R5F21294SNSP#U0 R5F21294SNSP#U0 R5F21294SNSP#U0 R5F21294SNSP#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21294SNSP#U0 Mcu, 16Bit, 20Mhz, Lqfp-48; Product Range Renesas Microcontrollers Microcontrollers MCU 16-bit R8C CISC 16KB Flash 5V Automotive 20-Pin LSSOP Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 5 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details