DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
110
120
130
140
150
160
163
164
165
166
167
168
169
170
171
172
173
174
175
180
190
200
210
220
230
235
| Product Name | Notes |
|---|---|
| 0.2nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric) | |
| 0.3nH Unshielded Multilayer Inductor 350mA 100mOhm Max 01005 (0402 Metric) | |
| 0.3nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric) | |
| 0.4nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 350mA 200mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 320mA 300mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 1A 60mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 250mA 500mOhm Max 01005 (0402 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 250mA 500mOhm Max 01005 (0402 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 250mA 600mOhm Max 01005 (0402 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 220mA 600mOhm Max 01005 (0402 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 220mA 600mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric) | |
| 100µH Shielded Multilayer Inductor 2mA 3.1Ohm 0805 (2012 Metric) | |
| 100µH Shielded Multilayer Inductor 2mA 3.1Ohm Max 0805 (2012 Metric) | |
| 100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric) | |
| 10nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 01005 (0402 Metric) | |
| 10nH Unshielded Multilayer Inductor 250mA 950mOhm Max 0201 (0603 Metric) | |
| 11nH Unshielded Multilayer Inductor 140mA 2.2Ohm Max 01005 (0402 Metric) | |
| 11nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0201 (0603 Metric) | |
| 12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric) | |
| 120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric) | |
| 12nH Unshielded Multilayer Inductor 140mA 2.4Ohm Max 01005 (0402 Metric) | |
| 12nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0201 (0603 Metric) | |
| 13nH Unshielded Multilayer Inductor 140mA 2.5Ohm Max 01005 (0402 Metric) | |
| 13nH Unshielded Multilayer Inductor 250mA 1.1Ohm Max 0201 (0603 Metric) | |
| 15µH Shielded Multilayer Inductor 5mA 700mOhm Max 0805 (2012 Metric) | |
| 150nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric) | |
| 15nH Unshielded Multilayer Inductor 140mA 2.6Ohm Max 01005 (0402 Metric) | |
| 15nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0201 (0603 Metric) | |
| 16nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 01005 (0402 Metric) | |
| 16nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0201 (0603 Metric) | |
| 18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric) | |
| 180nH Shielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric) | |
| 18nH Unshielded Multilayer Inductor 140mA 2.8Ohm Max 01005 (0402 Metric) | |
| 18nH Unshielded Multilayer Inductor 200mA 1.4Ohm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 1nH Unshielded Multilayer Inductor 250mA 400mOhm Max 01005 (0402 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 200mA 700mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 20nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric) | |
| 20nH Unshielded Multilayer Inductor 200mA 3Ohm Max 01005 (0402 Metric) | |
| 22µH Shielded Multilayer Inductor 5mA 900mOhm Max 0805 (2012 Metric) | |
| 220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric) | |
| 22nH Unshielded Multilayer Inductor 130mA 3.2Ohm Max 01005 (0402 Metric) | |
| 22nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric) | |
| 24nH Unshielded Multilayer Inductor 200mA 3.2Ohm Max 01005 (0402 Metric) | |
| 27µH Shielded Multilayer Inductor 5mA 1Ohm Max 0805 (2012 Metric) | |
| 270nH Shielded Multilayer Inductor 250mA 350mOhm Max 0805 (2012 Metric) | |
| 27nH Unshielded Multilayer Inductor 120mA 3.5Ohm Max 01005 (0402 Metric) | |
| 27nH Unshielded Multilayer Inductor 200mA 3.5Ohm Max 01005 (0402 Metric) | |
| 2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric) | |
| 3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 30nH Unshielded Multilayer Inductor 120mA 3.6Ohm Max 01005 (0402 Metric) | |
| 33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric) | |
| 330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric) | |
| 33nH Unshielded Multilayer Inductor 120mA 3.8Ohm Max 01005 (0402 Metric) | |
| 39µH Shielded Multilayer Inductor 4mA 2.4Ohm Max 0805 (2012 Metric) | |
| 390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric) | |
| 3nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 4.7µH Shielded Multilayer Inductor 30mA 700mOhm Max 0805 (2012 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 160mA 1.3Ohm Max 01005 (0402 Metric) | |
| 47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric) | |
| 470nH Shielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric) | |
| 47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric) | |
| 4nH Unshielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 160mA 1.4Ohm Max 01005 (0402 Metric) | |
| 5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric) | |
| 56µH Shielded Multilayer Inductor 4mA 1.8Ohm 0805 (2012 Metric) | |
| 56µH Shielded Multilayer Inductor 4mA 2.8Ohm Max 0805 (2012 Metric) | |
| 560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 140mA 1.5Ohm Max 01005 (0402 Metric) | |
| 6.8µH Shielded Multilayer Inductor 15mA 650mOhm Max 0805 (2012 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 140mA 1.6Ohm Max 01005 (0402 Metric) | |
| 68µH Shielded Multilayer Inductor 2mA 2.9Ohm Max 0805 (2012 Metric) | |
| 680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric) | |
| 68nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 140mA 1.7Ohm Max 01005 (0402 Metric) | |
| 8.2µH Shielded Multilayer Inductor 15mA 700mOhm 0805 (2012 Metric) | |
| 8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric) | |
| 82µH Shielded Multilayer Inductor 2mA 3Ohm Max 0805 (2012 Metric) | |
| 820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric) | |
| 82nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 140mA 1.8Ohm Max 01005 (0402 Metric) | |
| FIXED IND 0.6NH 1A 60 MOHM SMD | |
| FIXED IND 0.7NH 1A 60 MOHM SMD | |
| FIXED IND 0.8NH 1A 60 MOHM SMD | |
| FIXED IND 0.9NH 1A 60 MOHM SMD | |
| FIXED IND 1.1NH 1A 70 MOHM SMD | |
| FIXED IND 100NH 300MA 150 MOHM | |
| FIXED IND 100UH 2MA 3.1 OHM SMD | |
| FIXED IND 10NH 250MA 950 MOHM | |
| FIXED IND 10UH 15MA 800 MOHM SMD | |
| FIXED IND 120NH 300MA 200 MOHM | |
| FIXED IND 12NH 250MA 1.1 OHM SMD | |
| FIXED IND 12UH 15MA 900 MOHM SMD | |
| FIXED IND 13NH 250MA 1.1 OHM SMD | |
| FIXED IND 150NH 300MA 200 MOHM | |
| FIXED IND 15NH 250MA 1.2 OHM SMD | |
| FIXED IND 15UH 5MA 700 MOHM SMD | |
| FIXED IND 16NH 200MA 1.2 OHM SMD | |
| FIXED IND 180NH 300MA 250 MOHM | |
| FIXED IND 18NH 200MA 1.4 OHM SMD | |
| FIXED IND 1NH 1A 70 MOHM SMD | |
| FIXED IND 220NH 250MA 300 MOHM | |
| FIXED IND 22UH 5MA 900 MOHM SMD | |
| FIXED IND 270NH 250MA 350 MOHM | |
| FIXED IND 3.3UH 50MA 600 MOHM | |
| FIXED IND 3.9UH 30MA 650 MOHM | |
| FIXED IND 330NH 250MA 400 MOHM | |
| FIXED IND 33UH 5MA 1.1 OHM SMD | |
| FIXED IND 390NH 200MA 450 MOHM | |
| FIXED IND 4.7UH 30MA 700 MOHM | |
| FIXED IND 470NH 200MA 500 MOHM | |
| FIXED IND 47UH 4MA 2.7 OHM SMD | |
| FIXED IND 5.6NH 140MA 1.5 OHM | |
| FIXED IND 5.6UH 15MA 600 MOHM | |
| FIXED IND 560NH 150MA 550 MOHM | |
| FIXED IND 56UH 4MA 2.8 OHM SMD | |
| FIXED IND 6.8UH 15MA 650 MOHM | |
| FIXED IND 680NH 150MA 600 MOHM | |
| FIXED IND 68NH 300MA 150 MOHM | |
| FIXED IND 68UH 2MA 2.9 OHM SMD | |
| FIXED IND 8.2UH 15MA 700 MOHM | |
| FIXED IND 820NH 150MA 650 MOHM | |
| FIXED IND 82UH 2MA 3 OHM SMD |
| << Prev | Next >> |