TDK U.S.A. Corporation Fixed Inductors MLF2012DR39M

Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8990-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8990-1-ND
Fixed Inductors 445-8990-1-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8990-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8990-6-ND
Fixed Inductors 445-8990-6-ND
390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 450mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8990-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details