18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)
18µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-173940-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |