TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012E100KT000

Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1059-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1059-6-ND
Fixed Inductors 445-1059-6-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1059-1-ND
Fixed Inductors 445-1059-1-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1059-2-ND
Fixed Inductors 445-1059-2-ND
10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 15MA 800 MOHM Inductor and Choke - 71-MLF2012E100KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 15MA 800 MOHM Inductor and Choke
71-MLF2012E100KT000
SMD 10UH 15MA 800 MOHM Inductor and Choke 71-MLF2012E100KT000
FIXED IND 10UH 15MA 800 MOHM SMD Product overview: MLF2012E100KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E100KT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 15MA 800 MOHM SMD Product overview: MLF2012E100KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 800 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 800 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E100KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor.10Uh, 15Ma 10%, 50Mhz; Product Range Tdk - 33P7473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor.10Uh, 15Ma 10%, 50Mhz; Product Range Tdk
33P7473
Chip Inductor.10Uh, 15Ma 10%, 50Mhz; Product Range Tdk 33P7473
CHIP INDUCTOR.10UH, 15MA 10%, 50MHZ; Product Range:TDK - MLF2012 Series Multilayer Magnetic Shielded Inductors; Inductance:10µH; Inductance Tolerance:± 10%; DC Resistance Max:0.8ohm; Q Factor:75; DC Current Rating:15mA; No. of Pins:2RoHS Compliant: Yes

CHIP INDUCTOR.10UH, 15MA 10%, 50MHZ; Product Range:TDK - MLF2012 Series Multilayer Magnetic Shielded Inductors; Inductance:10µH; Inductance Tolerance:± 10%; DC Resistance Max:0.8ohm; Q Factor:75; DC Current Rating:15mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012E100KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012E100KT000
15mA 10uH ±10% 400mΩ 0805 Inductors (SMD) ROHS

15mA 10uH ±10% 400mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF2012E100KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E100KT000
Fixed Inductors MLF2012E100KT000
FIXED IND 10UH 15MA 800 MOHM SMD

FIXED IND 10UH 15MA 800 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-1059-6-ND 71-MLF2012E100KT000 33P7473 MLF2012E100KT000 MLF2012E100KT000
Product Name Fixed Inductors SMD 10UH 15MA 800 MOHM Inductor and Choke Chip Inductor.10Uh, 15Ma 10%, 50Mhz; Product Range Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details