TDK U.S.A. Corporation Fixed Inductors MLF2012C330MT000

Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181338-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181338-1-ND
Fixed Inductors 445-181338-1-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181338-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181338-2-ND
Fixed Inductors 445-181338-2-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181338-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details