TDK U.S.A. Corporation Fixed Inductors MLF2012K470KT000

Description
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1067-2-ND
Fixed Inductors 445-1067-2-ND
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1067-1-ND
Fixed Inductors 445-1067-1-ND
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1067-6-ND
Fixed Inductors 445-1067-6-ND
47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 4mA 2.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7754732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7754732
Surface Mount Inductors 7754732
TDK MLF2012K470KT000

TDK MLF2012K470KT000

Supplier's Site
SMD 47UH 4MA 2.7 OHM Inductor and Choke - 71-MLF2012K470KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 4MA 2.7 OHM Inductor and Choke
71-MLF2012K470KT000
SMD 47UH 4MA 2.7 OHM Inductor and Choke 71-MLF2012K470KT000
FIXED IND 47UH 4MA 2.7 OHM SMD Product overview: MLF2012K470KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 4MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 4MA, 2.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K470KT000 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 4MA 2.7 OHM SMD Product overview: MLF2012K470KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 4MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 4MA, 2.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012K470KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor.47Uh, 4Ma, 10%, 20Mhz; Inductance Tdk - 33P7476 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor.47Uh, 4Ma, 10%, 20Mhz; Inductance Tdk
33P7476
Chip Inductor.47Uh, 4Ma, 10%, 20Mhz; Inductance Tdk 33P7476
CHIP INDUCTOR.47UH, 4MA, 10%, 20MHZ; Inductance:47µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:4mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR.47UH, 4MA, 10%, 20MHZ; Inductance:47µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:11MHz; DC Current Rating:4mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLF2012K470KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012K470KT000
Fixed Inductors MLF2012K470KT000
FIXED IND 47UH 4MA 2.7 OHM SMD

FIXED IND 47UH 4MA 2.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1067-2-ND 7754732 71-MLF2012K470KT000 33P7476 MLF2012K470KT000
Product Name Fixed Inductors Surface Mount Inductors SMD 47UH 4MA 2.7 OHM Inductor and Choke Chip Inductor.47Uh, 4Ma, 10%, 20Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details