TDK U.S.A. Corporation Fixed Inductors MLG0402P2N0ST000

Description
2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P2N0ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P2N0ST000-ND
Fixed Inductors MLG0402P2N0ST000-ND
2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

2nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P2N0ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details