TDK U.S.A. Corporation Fixed Inductors MLF2012A3R3MTD25

Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012A3R3MTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012A3R3MTD25-ND
Fixed Inductors MLF2012A3R3MTD25-ND
3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012A3R3MTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details