TDK U.S.A. Corporation Surface Mount Inductors MLF2012DR68KT000

Description
TDK MLF2012DR68KT000
Request a Quote Datasheet
Description
TDK MLF2012DR68KT000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7754726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7754726
Surface Mount Inductors 7754726
TDK MLF2012DR68KT000

TDK MLF2012DR68KT000

Supplier's Site
Fixed Inductors - 445-1045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1045-1-ND
Fixed Inductors 445-1045-1-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1045-2-ND
Fixed Inductors 445-1045-2-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1045-6-ND
Fixed Inductors 445-1045-6-ND
680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 600MOHM Inductor and Choke - 71-MLF2012DR68KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 600MOHM Inductor and Choke
71-MLF2012DR68KT000
150MA 600MOHM Inductor and Choke 71-MLF2012DR68KT000
FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68KT000 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 150MA 600MOHM SM Product overview: MLF2012DR68KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR68KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680NH 150MA 600 MOHM - 769-MLF2012DR68KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 150MA 600 MOHM
769-MLF2012DR68KT000
FIXED IND 680NH 150MA 600 MOHM 769-MLF2012DR68KT000
FIXED IND 680NH 150MA 600 MOHM

FIXED IND 680NH 150MA 600 MOHM

Supplier's Site
Fixed Inductors - MLF2012DR68KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR68KT000
Fixed Inductors MLF2012DR68KT000
FIXED IND 680NH 150MA 600MOHM SM

FIXED IND 680NH 150MA 600MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012DR68KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012DR68KT000
150mA 680nH ±10% 350mΩ 0805 Inductors (SMD) ROHS

150mA 680nH ±10% 350mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 7754726 445-1045-1-ND 71-MLF2012DR68KT000 769-MLF2012DR68KT000 MLF2012DR68KT000 MLF2012DR68KT000
Product Name Surface Mount Inductors Fixed Inductors 150MA 600MOHM Inductor and Choke FIXED IND 680NH 150MA 600 MOHM Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Q Factor 25 25 25 25 25 25
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details