TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR82KT000

Description
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1046-1-ND
Fixed Inductors 445-1046-1-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1046-2-ND
Fixed Inductors 445-1046-2-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1046-6-ND
Fixed Inductors 445-1046-6-ND
820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 650MOHM Inductor and Choke - 71-MLF2012DR82KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 650MOHM Inductor and Choke
71-MLF2012DR82KT000
150MA 650MOHM Inductor and Choke 71-MLF2012DR82KT000
FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT000 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 150MA 650MOHM SM Product overview: MLF2012DR82KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR82KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7413721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413721
Surface Mount Inductors 7413721
TDK MLF2012DR82KT000

TDK MLF2012DR82KT000

Supplier's Site
Fixed Inductors - MLF2012DR82KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR82KT000
Fixed Inductors MLF2012DR82KT000
FIXED IND 820NH 150MA 650MOHM SM

FIXED IND 820NH 150MA 650MOHM SM

Supplier's Site Datasheet
Inductor, 0.82Uh, 130Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1220 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.82Uh, 130Mhz, 0805, Shld Rohs Compliant Tdk
69AH1220
Inductor, 0.82Uh, 130Mhz, 0805, Shld Rohs Compliant Tdk 69AH1220
INDUCTOR, 0.82UH, 130MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.82UH, 130MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site
Inductor, Multilayer, 820Nh, 0.15A, 10%; Inductance Tdk - 95AC0058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 820Nh, 0.15A, 10%; Inductance Tdk
95AC0058
Inductor, Multilayer, 820Nh, 0.15A, 10%; Inductance Tdk 95AC0058
INDUCTOR, MULTILAYER, 820NH, 0.15A, 10%; Inductance:820nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:130MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 820NH, 0.15A, 10%; Inductance:820nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:130MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1046-1-ND 71-MLF2012DR82KT000 7413721 MLF2012DR82KT000 69AH1220 95AC0058
Product Name Fixed Inductors 150MA 650MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, 0.82Uh, 130Mhz, 0805, Shld Rohs Compliant Tdk Inductor, Multilayer, 820Nh, 0.15A, 10%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data