TDK U.S.A. Corporation Fixed Inductors MLF2012E120MTD25

Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012E120MTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012E120MTD25-ND
Fixed Inductors MLF2012E120MTD25-ND
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012E120MTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details