TDK U.S.A. Corporation Surface Mount Inductors MLF2012C330KT000

Description
TDK MLF2012C330KT000
Request a Quote Datasheet
Description
TDK MLF2012C330KT000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7413706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413706
Surface Mount Inductors 7413706
TDK MLF2012C330KT000

TDK MLF2012C330KT000

Supplier's Site
Surface Mount Inductors - 7413706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7413706P
Surface Mount Inductors 7413706P
TDK MLF2012C330KT000

TDK MLF2012C330KT000

Supplier's Site
Surface Mount Inductors - 1094528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1094528
Surface Mount Inductors 1094528
TDK MLF2012C330KT000

TDK MLF2012C330KT000

Supplier's Site
SMD 33UH 5MA 1.1 OHM Inductor and Choke - 71-MLF2012C330KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 5MA 1.1 OHM Inductor and Choke
71-MLF2012C330KT000
SMD 33UH 5MA 1.1 OHM Inductor and Choke 71-MLF2012C330KT000
FIXED IND 33UH 5MA 1.1 OHM SMD Product overview: MLF2012C330KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 5MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 5MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C330KT000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 5MA 1.1 OHM SMD Product overview: MLF2012C330KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 5MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 5MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C330KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1065-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1065-1-ND
Fixed Inductors 445-1065-1-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1065-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1065-6-ND
Fixed Inductors 445-1065-6-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1065-2-ND
Fixed Inductors 445-1065-2-ND
33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor.33Uh, 5Ma, 10%, 28Mhz; Inductance Tdk - 33P7464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor.33Uh, 5Ma, 10%, 28Mhz; Inductance Tdk
33P7464
Chip Inductor.33Uh, 5Ma, 10%, 28Mhz; Inductance Tdk 33P7464
CHIP INDUCTOR.33UH, 5MA, 10%, 28MHZ; Inductance:33µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:15MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR.33UH, 5MA, 10%, 28MHZ; Inductance:33µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:15MHz; DC Current Rating:5mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012C330KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012C330KT000
5mA 33uH ±10% 550mΩ 0805 Inductors (SMD) ROHS

5mA 33uH ±10% 550mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLF2012C330KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012C330KT000
Fixed Inductors MLF2012C330KT000
FIXED IND 33UH 5MA 1.1 OHM SMD

FIXED IND 33UH 5MA 1.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 7413706 7413706P 71-MLF2012C330KT000 445-1065-1-ND 33P7464 MLF2012C330KT000 MLF2012C330KT000
Product Name Surface Mount Inductors Surface Mount Inductors SMD 33UH 5MA 1.1 OHM Inductor and Choke Fixed Inductors Chip Inductor.33Uh, 5Ma, 10%, 28Mhz; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
Q Factor 30 30 30 30 30
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details