TDK U.S.A. Corporation Fixed Inductors MLF2012DR33KT000

Description
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1041-2-ND
Fixed Inductors 445-1041-2-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1041-6-ND
Fixed Inductors 445-1041-6-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1041-1-ND
Fixed Inductors 445-1041-1-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR33KT000
1077752-MLF2012DR33KT000
Fixed Inductors - MLF2012DR33KT000 1077752-MLF2012DR33KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077752-MLF2012DR33K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 330nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 200MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077752-MLF2012DR33KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 330nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 200MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250MA 400MOHM Inductor and Choke - 71-MLF2012DR33KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 400MOHM Inductor and Choke
71-MLF2012DR33KT000
250MA 400MOHM Inductor and Choke 71-MLF2012DR33KT000
FIXED IND 330NH 250MA 400MOHM SM Product overview: MLF2012DR33KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR33KT000 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 250MA 400MOHM SM Product overview: MLF2012DR33KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR33KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 330NH 250MA 400 MOHM - 769-MLF2012DR33KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 250MA 400 MOHM
769-MLF2012DR33KT000
FIXED IND 330NH 250MA 400 MOHM 769-MLF2012DR33KT000
FIXED IND 330NH 250MA 400 MOHM

FIXED IND 330NH 250MA 400 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1041-2-ND 1077752-MLF2012DR33KT000 71-MLF2012DR33KT000 769-MLF2012DR33KT000
Product Name Fixed Inductors Fixed Inductors - MLF2012DR33KT000 250MA 400MOHM Inductor and Choke FIXED IND 330NH 250MA 400 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers