TDK U.S.A. Corporation Fixed Inductors MLF2012A1R2KT000

Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1048-1-ND
Fixed Inductors 445-1048-1-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1048-2-ND
Fixed Inductors 445-1048-2-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1048-6-ND
Fixed Inductors 445-1048-6-ND
1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

1.2µH Shielded Multilayer Inductor 80mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.2UH 80MA 350MOHM Inductor and Choke - 71-MLF2012A1R2KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 80MA 350MOHM Inductor and Choke
71-MLF2012A1R2KT000
SMD 1.2UH 80MA 350MOHM Inductor and Choke 71-MLF2012A1R2KT000
FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2KT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 80MA 350MOHM SMD Product overview: MLF2012A1R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 80MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 80MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012A1R2KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012A1R2KT000
1077734-MLF2012A1R2KT000
Fixed Inductors - MLF2012A1R2KT000 1077734-MLF2012A1R2KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077734-MLF2012A1R2K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 1.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 110MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 350 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077734-MLF2012A1R2KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 1.2μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 110MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 350 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - MLF2012A1R2KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012A1R2KT000
Fixed Inductors MLF2012A1R2KT000
FIXED IND 1.2UH 80MA 350MOHM SMD

FIXED IND 1.2UH 80MA 350MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1048-1-ND 71-MLF2012A1R2KT000 1077734-MLF2012A1R2KT000 MLF2012A1R2KT000
Product Name Fixed Inductors SMD 1.2UH 80MA 350MOHM Inductor and Choke Fixed Inductors - MLF2012A1R2KT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details