TDK U.S.A. Corporation Fixed Inductors MLF2012DR12KTD25

Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16986-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16986-6-ND
Fixed Inductors 445-16986-6-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16986-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16986-1-ND
Fixed Inductors 445-16986-1-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16986-2-ND
Fixed Inductors 445-16986-2-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLF2012DR12KTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012DR12KTD25
Fixed Inductors MLF2012DR12KTD25
FIXED IND 120NH 300MA 200MOHM SM

FIXED IND 120NH 300MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16986-6-ND MLF2012DR12KTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details