TDK U.S.A. Corporation Fixed Inductors MLG0402P0N9BT000

Description
0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P0N9BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P0N9BT000-ND
Fixed Inductors MLG0402P0N9BT000-ND
0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P0N9BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details