TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012E8R2KTD25

Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173950-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173950-2-ND
Fixed Inductors 445-173950-2-ND
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173950-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173950-6-ND
Fixed Inductors 445-173950-6-ND
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173950-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173950-1-ND
Fixed Inductors 445-173950-1-ND
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 8.2Uh, 35Mhz, 0805 Rohs Compliant Tdk - 69AH1226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 8.2Uh, 35Mhz, 0805 Rohs Compliant Tdk
69AH1226
Inductor, Aec-Q200, 8.2Uh, 35Mhz, 0805 Rohs Compliant Tdk 69AH1226
INDUCTOR, AEC-Q200, 8.2UH, 35MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 8.2UH, 35MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173950-2-ND 69AH1226
Product Name Fixed Inductors Inductor, Aec-Q200, 8.2Uh, 35Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details