TDK U.S.A. Corporation Fixed Inductors MLF2012A3R9M

Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8973-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8973-1-ND
Fixed Inductors 445-8973-1-ND
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8973-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8973-6-ND
Fixed Inductors 445-8973-6-ND
3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

3.9µH Shielded Multilayer Inductor 30mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8973-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details