TDK U.S.A. Corporation SMD 12UH 15MA 900 MOHM Inductor and Choke MLF2012E120JT000

Description
FIXED IND 12UH 15MA 900 MOHM SMD Product overview: MLF2012E120JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 15MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 15MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E120JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 15MA 900 MOHM SMD Product overview: MLF2012E120JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 15MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 15MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E120JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 15MA 900 MOHM Inductor and Choke - 71-MLF2012E120JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 15MA 900 MOHM Inductor and Choke
71-MLF2012E120JT000
SMD 12UH 15MA 900 MOHM Inductor and Choke 71-MLF2012E120JT000
FIXED IND 12UH 15MA 900 MOHM SMD Product overview: MLF2012E120JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 15MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 15MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E120JT000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 15MA 900 MOHM SMD Product overview: MLF2012E120JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 15MA, 900 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 15MA, 900 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E120JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF2012E120JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 15MA 900 MOHM SMD

FIXED IND 12UH 15MA 900 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E120JT000CT-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E120JT000TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

12µH Shielded Multilayer Inductor 15mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012E120JT000
1077758-MLF2012E120JT000
Fixed Inductors - MLF2012E120JT000 1077758-MLF2012E120JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077758-MLF2012E120J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 12μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 2MHz Frequency - Self Resonant: 25MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077758-MLF2012E120JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 12μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 2MHz
Frequency - Self Resonant: 25MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FIXED IND 12UH 15MA 900 MOHM SMD - 769-MLF2012E120JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 12UH 15MA 900 MOHM SMD
769-MLF2012E120JT000
FIXED IND 12UH 15MA 900 MOHM SMD 769-MLF2012E120JT000
FIXED IND 12UH 15MA 900 MOHM SMD

FIXED IND 12UH 15MA 900 MOHM SMD

Supplier's Site
Multilayer Inductor, 12Uh, 0.015A, 0805 Rohs Compliant Tdk - 50AJ4248 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 12Uh, 0.015A, 0805 Rohs Compliant Tdk
50AJ4248
Multilayer Inductor, 12Uh, 0.015A, 0805 Rohs Compliant Tdk 50AJ4248
MULTILAYER INDUCTOR, 12UH, 0.015A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 12UH, 0.015A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012E120JT000 445-MLF2012E120JT000DKR-ND 1077758-MLF2012E120JT000 769-MLF2012E120JT000 50AJ4248
Product Name SMD 12UH 15MA 900 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLF2012E120JT000 FIXED IND 12UH 15MA 900 MOHM SMD Multilayer Inductor, 12Uh, 0.015A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 12 microH 12 microH 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225208R2KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details