TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR10JTD25

Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16982-1-ND
Fixed Inductors 445-16982-1-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16982-2-ND
Fixed Inductors 445-16982-2-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16982-6-ND
Fixed Inductors 445-16982-6-ND
100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

100nH Shielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.1Uh, 400Mhz, 0805 Rohs Compliant Tdk - 69AH1208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.1Uh, 400Mhz, 0805 Rohs Compliant Tdk
69AH1208
Inductor, Aec-Q200, 0.1Uh, 400Mhz, 0805 Rohs Compliant Tdk 69AH1208
INDUCTOR, AEC-Q200, 0.1UH, 400MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.1UH, 400MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16982-1-ND 69AH1208
Product Name Fixed Inductors Inductor, Aec-Q200, 0.1Uh, 400Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers